Zero-Max ETP Classic ETP-70

Description
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22õF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.
Datasheet
Description
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22õF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETP Classic ETP-70 -  - Zero-Max
Minneapolis, MN, USA
ETP Classic ETP-70
ETP Classic ETP-70
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22õF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.

• 50 bore sizes from .750" through 4.0" (15mm to 100mm)
• All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve
• Precision finish
• Temperature range -22ÕF to +180°F
• Rated Torques: 41 - 11,431 ft. lbs.
• Rated Axial Forces: 1,635 - 69,440lbs.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name ETP Classic ETP-70
Application External
Design Units Metric
Hub Diameter 2.76 inch (70 mm)
Clamping Length 3.9 inch (99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 2537 Ft-lbs (3440 N-m)
Maximum Axial Load 22120 lbs (10032 kg)
View Details
Door locking devices - AV 15 - AV15RKX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
14mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM143528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5512 inch (14 mm)
Shaft Diameter 0.5512 inch (14 mm)
Maximum Torque 40.56 Ft-lbs (55 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details