Zero-Max ETP Classic ETP-20

Description
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22F to +180F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.
Description
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22F to +180F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.
Datasheet
Datasheet Summary
Powered by GS/AI

The ETP Classic ETP-20 is a keyless connection device designed for efficient shaft-to-hub locking applications. It features a compact design with small built-in dimensions and utilizes a single radial screw for tightening, which allows for quick assembly and disassembly, typically in under 10 seconds. This product provides zero backlash and excellent runout, ensuring precise positioning and adjustment of shaft components. The ETP-20 is capable of transmitting high axial forces and is suitable for applications requiring frequent adjustments and good concentricity. It is constructed from steel, offering durability and resistance to wear. The device operates effectively within a temperature range of -22°F to +180°F and is designed to handle rated torques from 41 to 11,431 ft-lbs and axial forces from 1,635 to 69,440 lbs. This makes it a viable option for engineers looking for reliable and efficient solutions in their projects.

Datasheet Summary
Powered by GS/AI

The ETP Classic ETP-20 is a keyless connection device designed for efficient shaft-to-hub locking applications. It features a compact design with small built-in dimensions and utilizes a single radial screw for tightening, which allows for quick assembly and disassembly, typically in under 10 seconds. This product provides zero backlash and excellent runout, ensuring precise positioning and adjustment of shaft components. The ETP-20 is capable of transmitting high axial forces and is suitable for applications requiring frequent adjustments and good concentricity. It is constructed from steel, offering durability and resistance to wear. The device operates effectively within a temperature range of -22°F to +180°F and is designed to handle rated torques from 41 to 11,431 ft-lbs and axial forces from 1,635 to 69,440 lbs. This makes it a viable option for engineers looking for reliable and efficient solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
ETP Classic ETP-20 -  - Zero-Max
Minneapolis, MN, USA
ETP Classic ETP-20
ETP Classic ETP-20
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22F to +180F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.

• 50 bore sizes from .750" through 4.0" (15mm to 100mm)
• All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve
• Precision finish
• Temperature range -22F to +180F
• Rated Torques: 41 - 11,431 ft. lbs.
• Rated Axial Forces: 1,635 - 69,440lbs.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name ETP Classic ETP-20
Application External
Design Units Metric
Hub Diameter 0.7874 inch (20 mm)
Clamping Length 1.46 inch (37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
16mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM164034 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.6299 inch (16 mm)
Shaft Diameter 0.6299 inch (16 mm)
Maximum Torque 73.75 Ft-lbs (100 N-m)
View Details
Door locking devices - AV 15 - AV15LB2KX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB7B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 33186 Ft-lbs (45000 N-m)
Maximum Axial Load 149717 lbs (67899 kg)
View Details