Zero-Max ETP Classic ETP-2 1/2

Description
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken or cause excess wear to shaft components.
Datasheet
Description
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken or cause excess wear to shaft components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETP Classic ETP-2 1/2 -  - Zero-Max
Minneapolis, MN, USA
ETP Classic ETP-2 1/2
ETP Classic ETP-2 1/2
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub. ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken or cause excess wear to shaft components.

ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections.

ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.

When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.

ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken or cause excess wear to shaft components.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name ETP Classic ETP-2 1/2
Application External
Design Units English
Hub Diameter 2.5 inch (63.5 mm)
Clamping Length 3.46 inch (88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Weld-on-Hubs -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
Locking Assembly - CB17 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 2537 Ft-lbs (3440 N-m)
Maximum Axial Load 22120 lbs (10032 kg)
View Details