Zero-Max Control-Flex® Coupling C231P

Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet
Datasheet Summary
Powered by GS/AI

The Control-Flex® Coupling C231P from Zero-Max is designed for high-performance applications, particularly suitable for encoders. It features a clamp-style hub that provides a secure shaft connection and allows for easy installation. The coupling is engineered to accommodate high levels of parallel, angular, and axial shaft misalignment while minimizing side loads on bearings and seals. This model boasts a zero backlash design, ensuring precise torque transmission and angular velocity. The lightweight construction contributes to reduced inertia, making it ideal for applications requiring efficiency and responsiveness. The C231P coupling also includes an electrically insulating flex element, enhancing its versatility in various environments. With a maximum continuous torque rating of 435 in-lb and a peak torque rating of 650 in-lb, it supports robust performance in demanding conditions. Engineers considering this coupling should note its maintenance-free operation and the potential for increased lifespan of connected components due to its unique design that reduces reaction forces compared to traditional flexible couplings.

Datasheet Summary
Powered by GS/AI

The Control-Flex® Coupling C231P from Zero-Max is designed for high-performance applications, particularly suitable for encoders. It features a clamp-style hub that provides a secure shaft connection and allows for easy installation. The coupling is engineered to accommodate high levels of parallel, angular, and axial shaft misalignment while minimizing side loads on bearings and seals. This model boasts a zero backlash design, ensuring precise torque transmission and angular velocity. The lightweight construction contributes to reduced inertia, making it ideal for applications requiring efficiency and responsiveness. The C231P coupling also includes an electrically insulating flex element, enhancing its versatility in various environments. With a maximum continuous torque rating of 435 in-lb and a peak torque rating of 650 in-lb, it supports robust performance in demanding conditions. Engineers considering this coupling should note its maintenance-free operation and the potential for increased lifespan of connected components due to its unique design that reduces reaction forces compared to traditional flexible couplings.

Suppliers

Company
Product
Description
Supplier Links
Control-Flex® Coupling - C231P - Zero-Max
Minneapolis, MN, USA
Control-Flex® Coupling
C231P
Control-Flex® Coupling C231P
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout.

The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system.

Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number C231P
Product Name Control-Flex® Coupling
Coupling Type Schmidt
Rated Torque 435 In-lbs (502 kg-cm)
Torsional Stiffness 150 in-lb/deg (282 mN-m/arcmin)
Units English Design
Bore Diameter 0.3120 to 1.5 inch (7.92 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details