Zero-Max Control-Flex® Coupling C223P

Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet
Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control-Flex® Coupling - C223P - Zero-Max
Minneapolis, MN, USA
Control-Flex® Coupling
C223P
Control-Flex® Coupling C223P
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout.

The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system.

Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number C223P
Product Name Control-Flex® Coupling
Coupling Type Schmidt
Rated Torque 192 In-lbs (221 kg-cm)
Torsional Stiffness 110 in-lb/deg (207 mN-m/arcmin)
Units English Design
Bore Diameter 0.3120 to 1.06 inch (7.92 to 27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details