Zero-Max Control-Flex® Coupling C211P

Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet
Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control-Flex® Coupling - C211P - Zero-Max
Minneapolis, MN, USA
Control-Flex® Coupling
C211P
Control-Flex® Coupling C211P
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout.

The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system.

Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number C211P
Product Name Control-Flex® Coupling
Coupling Type Schmidt
Rated Torque 17 In-lbs (19.6 kg-cm)
Torsional Stiffness 9.9 in-lb/deg (18.64 mN-m/arcmin)
Units English Design
Bore Diameter 0.3120 to 0.5000 inch (7.92 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ28, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj28 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
3 / 6mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP03P0619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details