Zero-Max Crown Right Angle Drive C209806

Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Crown Right Angle Drive C209806 from Zero-Max features a robust design utilizing hardened spiral bevel gears and non-magnetic stainless steel shafts, ensuring durability and corrosion resistance. This model has a 3/4 inch diameter shaft and is available in a 1:1 or 2:1 ratio configuration. The aluminum alloy housing provides lightweight strength and effective heat dissipation. It is equipped with double sealed bearings that retain lubrication while keeping contaminants out, contributing to a long operational life. The drive supports multiple mounting positions, making it adaptable for various applications, including printing and packaging machines, off-highway vehicles, and specialized machinery. The rated torque capacity is 100 in-lbs, with an ultimate static torque of 200 in-lbs, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The Crown Right Angle Drive C209806 from Zero-Max features a robust design utilizing hardened spiral bevel gears and non-magnetic stainless steel shafts, ensuring durability and corrosion resistance. This model has a 3/4 inch diameter shaft and is available in a 1:1 or 2:1 ratio configuration. The aluminum alloy housing provides lightweight strength and effective heat dissipation. It is equipped with double sealed bearings that retain lubrication while keeping contaminants out, contributing to a long operational life. The drive supports multiple mounting positions, making it adaptable for various applications, including printing and packaging machines, off-highway vehicles, and specialized machinery. The rated torque capacity is 100 in-lbs, with an ultimate static torque of 200 in-lbs, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Crown Right Angle Drive - C209806 - Zero-Max
Minneapolis, MN, USA
Crown Right Angle Drive
C209806
Crown Right Angle Drive C209806
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears.

They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments.

Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Gearboxes and Gearheads
Product Number C209806
Product Name Crown Right Angle Drive
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 189 In-lbs (218 kg-cm)
Maximum Input Speed 2000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - KPLF-B - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details