Zero-Max Shaft Coupling C208P

Description
DOUBLE DISK CONTROL FLEX COUPLINGS, MIN BORE: 0.125", MAX BORE: 0.375", MAX SPEED: 10.000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE DISK CONTROL FLEX COUPLINGS, MIN BORE: 0.125", MAX BORE: 0.375", MAX SPEED: 10.000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 53601906 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
53601906
Shaft Coupling 53601906
DOUBLE DISK CONTROL FLEX COUPLINGS, MIN BORE: 0.125", MAX BORE: 0.375", MAX SPEED: 10.000 RPM. FREE 2 YEAR RADWELL WARRANTY

DOUBLE DISK CONTROL FLEX COUPLINGS, MIN BORE: 0.125", MAX BORE: 0.375", MAX SPEED: 10.000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 53601906
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Fittings, Couplings, and Distributors - 2171-CRQSY-12-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 6 & 5mm. - S51CYYM050060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details