Zero-Max Crown Right Angle Drive C157806

Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet
Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crown Right Angle Drive - C157806 - Zero-Max
Minneapolis, MN, USA
Crown Right Angle Drive
C157806
Crown Right Angle Drive C157806
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears.

They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments.

Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Gearboxes and Gearheads
Product Number C157806
Product Name Crown Right Angle Drive
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 46 In-lbs (53.04 kg-cm)
Maximum Input Speed 2000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details