Zero-Max Gear Box C156838

Description
DISCONTINUED BY MANUFACTURER, GEAR DRIVE, 2000 RPM MAXIMUM, TWO-WAY MODEL, 2 SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR DRIVE, 2000 RPM MAXIMUM, TWO-WAY MODEL, 2 SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 226134590 - Radwell International
Willingboro, NJ, United States
Gear Box
226134590
Gear Box 226134590
DISCONTINUED BY MANUFACTURER, GEAR DRIVE, 2000 RPM MAXIMUM, TWO-WAY MODEL, 2 SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR DRIVE, 2000 RPM MAXIMUM, TWO-WAY MODEL, 2 SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 226134590
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-16.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16.2 (X : 1)
View Details
SIW 6:1 Bronze - SIW-36B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details