Zero-Max Crown Right Angle Drive C156806

Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet
Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crown Right Angle Drive - C156806 - Zero-Max
Minneapolis, MN, USA
Crown Right Angle Drive
C156806
Crown Right Angle Drive C156806
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears.

They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments.

Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Gearboxes and Gearheads
Product Number C156806
Product Name Crown Right Angle Drive
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 46 In-lbs (53.04 kg-cm)
Maximum Input Speed 2000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Gearbox - EMGA-80-P-G5-SST-87 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details