Zero-Max Crown Right Angle Drive C138801

Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Crown Right Angle Drive C138801 from Zero-Max features a compact design with hardened spiral bevel gears, ensuring quiet and reliable power transmission. It is constructed with non-magnetic stainless steel shafts for corrosion resistance and minimal maintenance. The aluminum alloy housing provides lightweight strength and effective heat dissipation. This model supports multiple mounting positions and is available with a 3/8 inch diameter shaft. It operates at a 1:1 or 2:1 input/output ratio, with a maximum torque capacity of 25 in-lbs and an overhung load capacity of 50 lbs. The drive is suitable for various applications, including printing, packaging machines, and special machinery, making it a versatile choice for engineers seeking dependable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Crown Right Angle Drive C138801 from Zero-Max features a compact design with hardened spiral bevel gears, ensuring quiet and reliable power transmission. It is constructed with non-magnetic stainless steel shafts for corrosion resistance and minimal maintenance. The aluminum alloy housing provides lightweight strength and effective heat dissipation. This model supports multiple mounting positions and is available with a 3/8 inch diameter shaft. It operates at a 1:1 or 2:1 input/output ratio, with a maximum torque capacity of 25 in-lbs and an overhung load capacity of 50 lbs. The drive is suitable for various applications, including printing, packaging machines, and special machinery, making it a versatile choice for engineers seeking dependable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Crown Right Angle Drive - C138801 - Zero-Max
Minneapolis, MN, USA
Crown Right Angle Drive
C138801
Crown Right Angle Drive C138801
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears.

They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments.

Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Gearboxes and Gearheads
Product Number C138801
Product Name Crown Right Angle Drive
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 25 In-lbs (28.83 kg-cm)
Maximum Input Speed 2000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGA-120-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details