Zero-Max Crown Right Angle Drive C108806

Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet
Description
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crown Right Angle Drive - C108806 - Zero-Max
Minneapolis, MN, USA
Crown Right Angle Drive
C108806
Crown Right Angle Drive C108806
Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears. They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments. Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Designed for dependable, economical transfer of speed or power, Crown drives are compact and feature efficient, quiet operating spiral bevel gears.

They are constructed of high quality materials to help ensure maximum service life with a minimum of maintenance. They are compact and sealed from outside contaminants to provide smooth, quiet operation, even in harsh industrial environments.

Special units can be designed to your specifications with shaft extensions, special machining of shafts or case modifications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Gearboxes and Gearheads
Product Number C108806
Product Name Crown Right Angle Drive
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 101 In-lbs (116 kg-cm)
Maximum Input Speed 2000 rpm
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGC-60-P-G25-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 25 (X : 1)
View Details
2 suppliers
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details