Zero-Max Control-Flex® Coupling C060P

Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet
Datasheet Summary
Powered by GS/AI

The Control-Flex® Coupling C060P from Zero-Max is designed for high-performance applications, particularly in power transmission systems. It features a clamp-style hub that ensures a zero backlash connection, which is essential for precision drives. The coupling allows for high levels of parallel, angular, and axial shaft misalignment while minimizing side loads on bearings and seals, thereby extending the lifespan of connected components. Constructed with a unique Control-Flex® Disc based on a parallel linkage system, the C060P effectively transmits torque and maintains angular velocity despite misalignments. It is lightweight and has low inertia, making it suitable for applications where weight and responsiveness are critical. The coupling is also electrically insulating, which can be beneficial in certain environments. With a maximum continuous torque rating of 2,000 in-lb and a peak torque rating of 2,887 in-lb, the C060P is capable of handling significant loads. Its design promotes easy installation and maintenance-free operation, making it a practical choice for engineers seeking reliable coupling solutions in demanding applications.

Datasheet Summary
Powered by GS/AI

The Control-Flex® Coupling C060P from Zero-Max is designed for high-performance applications, particularly in power transmission systems. It features a clamp-style hub that ensures a zero backlash connection, which is essential for precision drives. The coupling allows for high levels of parallel, angular, and axial shaft misalignment while minimizing side loads on bearings and seals, thereby extending the lifespan of connected components. Constructed with a unique Control-Flex® Disc based on a parallel linkage system, the C060P effectively transmits torque and maintains angular velocity despite misalignments. It is lightweight and has low inertia, making it suitable for applications where weight and responsiveness are critical. The coupling is also electrically insulating, which can be beneficial in certain environments. With a maximum continuous torque rating of 2,000 in-lb and a peak torque rating of 2,887 in-lb, the C060P is capable of handling significant loads. Its design promotes easy installation and maintenance-free operation, making it a practical choice for engineers seeking reliable coupling solutions in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Control-Flex® Coupling - C060P - Zero-Max
Minneapolis, MN, USA
Control-Flex® Coupling
C060P
Control-Flex® Coupling C060P
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout.

The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system.

Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number C060P
Product Name Control-Flex® Coupling
Coupling Type Schmidt
Rated Torque 2000 In-lbs (2306 kg-cm)
Torsional Stiffness 515 in-lb/deg (970 mN-m/arcmin)
Units English Design
Bore Diameter 0.3120 to 2 inch (7.92 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC1-12SJ15, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj15 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details