Zero-Max Control-Flex® Coupling C045P

Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet
Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control-Flex® Coupling - C045P - Zero-Max
Minneapolis, MN, USA
Control-Flex® Coupling
C045P
Control-Flex® Coupling C045P
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout.

The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system.

Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number C045P
Product Name Control-Flex® Coupling
Coupling Type Schmidt
Rated Torque 850 In-lbs (980 kg-cm)
Torsional Stiffness 261 in-lb/deg (491 mN-m/arcmin)
Units English Design
Bore Diameter 0.3120 to 1.5 inch (7.92 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Any combination of A 5A15M333308,A 5A15M333310,A 5A15M333312, with A 5P15M3333 can be used to form a coupling - A 5A15M333312 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details