Zero-Max Control-Flex® Coupling C016P

Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet
Description
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control-Flex® Coupling - C016P - Zero-Max
Minneapolis, MN, USA
Control-Flex® Coupling
C016P
Control-Flex® Coupling C016P
Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout. The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system. Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Schmidt Control-Flex® Couplings offer better solutions for today's power transmission requirements Control-Flex® couplings are available with clamp-style "zero" backlash hubs or in a drop-out design for easy flexible disc changeout.

The Schmidt Control-Flex® Coupling was developed to satisfy the higher performance requirements of today's modern power transmission drives. To meet this goal, Schmidt Couplings engineered a unique Control-Flex® Disc which is based on a parallel linkage system.

Because of these features, the reaction forces due to transmission of torque and unavoidable shaft misalignments are considerably smaller when compared with common flexible couplings.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number C016P
Product Name Control-Flex® Coupling
Coupling Type Schmidt
Rated Torque 31 In-lbs (35.74 kg-cm)
Torsional Stiffness 16.3 in-lb/deg (30.69 mN-m/arcmin)
Units English Design
Bore Diameter 0.3120 to 0.6250 inch (7.92 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Purchase With A 5Z15M331906 - A 5Z15M331906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details