Zero-Max CD® Double Flex Spacer Coupling 6S90

Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).
Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Spacer Coupling - 6S90 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Spacer Coupling
6S90
CD® Double Flex Spacer Coupling 6S90
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6S90
Product Name CD® Double Flex Spacer Coupling
Coupling Type Flexible Disc
Rated Torque 25000 In-lbs (28827 kg-cm)
Rated Speed 2500 rpm
Torsional Stiffness 73985 in-lb/deg (139320 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
4 / 4mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP04P0419 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details