Zero-Max CD® Double Flex Spacer Coupling 6S67

Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).
Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Spacer Coupling - 6S67 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Spacer Coupling
6S67
CD® Double Flex Spacer Coupling 6S67
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6S67
Product Name CD® Double Flex Spacer Coupling
Coupling Type Flexible Disc
Rated Torque 10300 In-lbs (11877 kg-cm)
Rated Speed 3400 rpm
Torsional Stiffness 28529 in-lb/deg (53722 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Any A 5D 1-21 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-2114 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.4380 inch (11.13 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details