Zero-Max CD® Double Flex Spacer Coupling 6S45

Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).
Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Spacer Coupling - 6S45 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Spacer Coupling
6S45
CD® Double Flex Spacer Coupling 6S45
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6S45
Product Name CD® Double Flex Spacer Coupling
Coupling Type Flexible Disc
Rated Torque 2500 In-lbs (2883 kg-cm)
Rated Speed 3900 rpm
Torsional Stiffness 8813 in-lb/deg (16596 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
KHK GC3-I, Module 2.5, 42 Tooth, Gear Coupling Outer Rings - gc3-i - KHK USA, Inc.
Specs
Bore Diameter 5.71 inch (145 mm)
Coupling Diameter 4.13 inch (105 mm)
View Details
2.6
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units English Design
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details