Zero-Max CD® Double Flex Spacer Coupling 6S30

Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).
Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Spacer Coupling - 6S30 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Spacer Coupling
6S30
CD® Double Flex Spacer Coupling 6S30
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6S30
Product Name CD® Double Flex Spacer Coupling
Coupling Type Flexible Disc
Rated Torque 800 In-lbs (922 kg-cm)
Rated Speed 6700 rpm
Torsional Stiffness 3057 in-lb/deg (5757 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
16mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Tan Color Spider - A 5Z27M401686 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 61.95 In-lbs (71.43 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details