Zero-Max CD® Double Flex Spacer Coupling 6S105

Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).
Description
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Spacer Coupling - 6S105 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Spacer Coupling
6S105
CD® Double Flex Spacer Coupling 6S105
General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

General purpose spacer couplings are recommended where easily removable spacers simplify servicing of seals and bearings without moving connected equipment. Standard spacer lengths are from 3.5" to 9.5" (88.9mm to 299mm).

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6S105
Product Name CD® Double Flex Spacer Coupling
Coupling Type Flexible Disc
Rated Torque 34900 In-lbs (40242 kg-cm)
Rated Speed 2200 rpm
Torsional Stiffness 112463 in-lb/deg (211777 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12SJ15, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj15 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details