Zero-Max CD® Double Flex Coupling 6P77

Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet
Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Coupling - 6P77 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Coupling
6P77
CD® Double Flex Coupling 6P77
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system.
The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6P77
Product Name CD® Double Flex Coupling
Coupling Type Flexible Disc
Rated Torque 15600 In-lbs (17988 kg-cm)
Rated Speed 3300 rpm
Torsional Stiffness 45815 in-lb/deg (86273 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Purchase A 5Z23M2512. - A 5Z23M2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
Coupling Diameter 1.08 inch (27.4 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details