Zero-Max CD® Double Flex Coupling 6P67

Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet
Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Coupling - 6P67 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Coupling
6P67
CD® Double Flex Coupling 6P67
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system.
The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6P67
Product Name CD® Double Flex Coupling
Coupling Type Flexible Disc
Rated Torque 10300 In-lbs (11877 kg-cm)
Rated Speed 4300 rpm
Torsional Stiffness 30159 in-lb/deg (56792 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
KHK GC1-20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Purchase With A 5Z15M331904 - A 5Z15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details