Zero-Max CD® Double Flex Coupling 6P45

Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet
Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Coupling - 6P45 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Coupling
6P45
CD® Double Flex Coupling 6P45
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system.
The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6P45
Product Name CD® Double Flex Coupling
Coupling Type Flexible Disc
Rated Torque 2500 In-lbs (2883 kg-cm)
Rated Speed 6100 rpm
Torsional Stiffness 9317 in-lb/deg (17545 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
42mm Overall Length zero Backlash Lattice Type Coupling with 16mm Bore on side A & 16mm Bore on side B - S50CLMM317X16X16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 49.56 In-lbs (57.14 kg-cm)
Units Metric Design
Bore Diameter 0.6299 inch (16 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details