Zero-Max CD® Double Flex Coupling 6P30

Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The CD® Double Flex Coupling, part number 6P30, is designed for high-performance applications requiring precise motion control and high misalignment capacity. It features a patented composite disc design that provides high torsional stiffness while allowing for angular, parallel, and axial misalignment. This coupling is suitable for demanding servo motor applications, ensuring reliable operation under high-speed reversing loads without backlash. The operating temperature range is from -70°F to +250°F (-57°C to +121°C), and it is resistant to various chemicals and moisture, making it maintenance-free in harsh environments. The coupling supports a continuous rated torque of 800 in-lbs (90 Nm) and a peak rated torque of 1,600 in-lbs (181 Nm), with a maximum speed of 9,000 RPM. Its clamp style hub design enhances shaft engagement, and it is compliant with RoHS directives, containing no banned substances. This coupling is ideal for applications in packaging machines, pick and place systems, and other precision machinery.

Datasheet Summary
Powered by GS/AI

The CD® Double Flex Coupling, part number 6P30, is designed for high-performance applications requiring precise motion control and high misalignment capacity. It features a patented composite disc design that provides high torsional stiffness while allowing for angular, parallel, and axial misalignment. This coupling is suitable for demanding servo motor applications, ensuring reliable operation under high-speed reversing loads without backlash. The operating temperature range is from -70°F to +250°F (-57°C to +121°C), and it is resistant to various chemicals and moisture, making it maintenance-free in harsh environments. The coupling supports a continuous rated torque of 800 in-lbs (90 Nm) and a peak rated torque of 1,600 in-lbs (181 Nm), with a maximum speed of 9,000 RPM. Its clamp style hub design enhances shaft engagement, and it is compliant with RoHS directives, containing no banned substances. This coupling is ideal for applications in packaging machines, pick and place systems, and other precision machinery.

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Coupling - 6P30 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Coupling
6P30
CD® Double Flex Coupling 6P30
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system.
The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6P30
Product Name CD® Double Flex Coupling
Coupling Type Flexible Disc
Rated Torque 800 In-lbs (922 kg-cm)
Rated Speed 9000 rpm
Torsional Stiffness 3231 in-lb/deg (6084 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Order With Part Number: A 5Z 3-07512 - A 5Z 3-07512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 90 In-lbs (104 kg-cm)
Coupling Length 2.12 inch (53.97 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details