Zero-Max CD® Double Flex Coupling 6P26

Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet
Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Coupling - 6P26 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Coupling
6P26
CD® Double Flex Coupling 6P26
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system.
The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6P26
Product Name CD® Double Flex Coupling
Coupling Type Flexible Disc
Rated Torque 475 In-lbs (548 kg-cm)
Rated Speed 10500 rpm
Torsional Stiffness 1500 in-lb/deg (2825 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
0.125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Allen-Bradley / Rockwell Automation
View Details