Zero-Max CD® Double Flex Coupling 6P105

Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Description
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The CD® Double Flex Coupling, part number 6P105, is designed for high-performance applications requiring significant misalignment capacity. It features a patented composite disc design that provides high torsional stiffness and zero backlash, making it suitable for precision tasks, particularly in servo motor and motion control systems. This coupling can handle high dynamic loads and is effective in reversing load scenarios, ensuring reliable operation in demanding environments. The 6P105 model supports continuous rated torque of 34,900 in-lbs and peak rated torque of 69,800 in-lbs, with a maximum speed of 2,500 RPM. It operates effectively within a temperature range of -70°F to +250°F and is resistant to various chemicals and moisture, allowing for maintenance-free operation in hostile conditions. The coupling is RoHS compliant, ensuring it meets environmental standards. Its clamp style hub design enhances shaft engagement, making it a robust choice for applications requiring durability and precision.

Datasheet Summary
Powered by GS/AI

The CD® Double Flex Coupling, part number 6P105, is designed for high-performance applications requiring significant misalignment capacity. It features a patented composite disc design that provides high torsional stiffness and zero backlash, making it suitable for precision tasks, particularly in servo motor and motion control systems. This coupling can handle high dynamic loads and is effective in reversing load scenarios, ensuring reliable operation in demanding environments. The 6P105 model supports continuous rated torque of 34,900 in-lbs and peak rated torque of 69,800 in-lbs, with a maximum speed of 2,500 RPM. It operates effectively within a temperature range of -70°F to +250°F and is resistant to various chemicals and moisture, allowing for maintenance-free operation in hostile conditions. The coupling is RoHS compliant, ensuring it meets environmental standards. Its clamp style hub design enhances shaft engagement, making it a robust choice for applications requiring durability and precision.

Suppliers

Company
Product
Description
Supplier Links
CD® Double Flex Coupling - 6P105 - Zero-Max
Minneapolis, MN, USA
CD® Double Flex Coupling
6P105
CD® Double Flex Coupling 6P105
The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system. The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

The double disc pack coupling is recommended in applications where shafts are double-bearing supported or where additional parallel misalignment is present in the system.
The coupling's large misalignment capability makes installation simple and lends itself to a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6P105
Product Name CD® Double Flex Coupling
Coupling Type Flexible Disc
Rated Torque 34900 In-lbs (40242 kg-cm)
Rated Speed 2500 rpm
Torsional Stiffness 118887 in-lb/deg (223874 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details