Zero-Max CD® Floating Shaft Coupling 6F67

Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet
Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Floating Shaft Coupling - 6F67 - Zero-Max
Minneapolis, MN, USA
CD® Floating Shaft Coupling
6F67
CD® Floating Shaft Coupling 6F67
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6F67
Product Name CD® Floating Shaft Coupling
Coupling Type Flexible Disc
Rated Torque 10300 In-lbs (11877 kg-cm)
Torsional Stiffness 24219 in-lb/deg (45606 mN-m/arcmin)
Units English Design
Bore Diameter 2.62 inch (66.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1875 inch (4.76 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details