Zero-Max CD® Floating Shaft Coupling 6F60

Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet
Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Floating Shaft Coupling - 6F60 - Zero-Max
Minneapolis, MN, USA
CD® Floating Shaft Coupling
6F60
CD® Floating Shaft Coupling 6F60
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6F60
Product Name CD® Floating Shaft Coupling
Coupling Type Flexible Disc
Rated Torque 6350 In-lbs (7322 kg-cm)
Torsional Stiffness 15749 in-lb/deg (29657 mN-m/arcmin)
Units English Design
Bore Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
30mm Outer Dia.Black color Spider, Molded from NBR Rubber, Suitable for any 30mm Size code Hub. - A 5R27M3092 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 66.37 In-lbs (76.53 kg-cm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details