Zero-Max CD® Floating Shaft Coupling 6F45

Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet
Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Floating Shaft Coupling - 6F45 - Zero-Max
Minneapolis, MN, USA
CD® Floating Shaft Coupling
6F45
CD® Floating Shaft Coupling 6F45
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6F45
Product Name CD® Floating Shaft Coupling
Coupling Type Flexible Disc
Rated Torque 2500 In-lbs (2883 kg-cm)
Torsional Stiffness 7215 in-lb/deg (13586 mN-m/arcmin)
Units English Design
Bore Diameter 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Spider Type Flexible Coupling, 0.375
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88 In-lbs (101 kg-cm)
Units English Design
View Details
Allen-Bradley / Rockwell Automation
View Details