Zero-Max CD® Floating Shaft Coupling 6F37

Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet
Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Floating Shaft Coupling - 6F37 - Zero-Max
Minneapolis, MN, USA
CD® Floating Shaft Coupling
6F37
CD® Floating Shaft Coupling 6F37
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6F37
Product Name CD® Floating Shaft Coupling
Coupling Type Flexible Disc
Rated Torque 1600 In-lbs (1845 kg-cm)
Torsional Stiffness 3754 in-lb/deg (7069 mN-m/arcmin)
Units English Design
Bore Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details