Zero-Max CD® Floating Shaft Coupling 6F22

Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet
Description
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Floating Shaft Coupling - 6F22 - Zero-Max
Minneapolis, MN, USA
CD® Floating Shaft Coupling
6F22
CD® Floating Shaft Coupling 6F22
The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6F22
Product Name CD® Floating Shaft Coupling
Coupling Type Flexible Disc
Rated Torque 270 In-lbs (311 kg-cm)
Torsional Stiffness 516 in-lb/deg (972 mN-m/arcmin)
Units English Design
Bore Diameter 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
PURCHASE WITH A 5Z 1-1810 - A 5Z 1-1810 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 16 In-lbs (18.45 kg-cm)
Rated Speed 16800 rpm
Coupling Diameter 1.2 inch (30.48 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details