Zero-Max CD® Single Flex Coupling 6A60

Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet
Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Single Flex Coupling - 6A60 - Zero-Max
Minneapolis, MN, USA
CD® Single Flex Coupling
6A60
CD® Single Flex Coupling 6A60
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6A60
Product Name CD® Single Flex Coupling
Coupling Type Flexible Disc
Rated Torque 6350 In-lbs (7322 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 41485 in-lb/deg (78120 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Order With Part Number: A 5Z 3-03510 - A 5Z 3-03510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Coupling Length 0.8125 inch (20.64 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details