Zero-Max CD® Single Flex Coupling 6A52

Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet
Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Single Flex Coupling - 6A52 - Zero-Max
Minneapolis, MN, USA
CD® Single Flex Coupling
6A52
CD® Single Flex Coupling 6A52
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6A52
Product Name CD® Single Flex Coupling
Coupling Type Flexible Disc
Rated Torque 3560 In-lbs (4105 kg-cm)
Rated Speed 4800 rpm
Torsional Stiffness 36049 in-lb/deg (67883 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
KHK GC2-30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Any combination of hubs(A 5A15M333308, A 5A15M333310, A 5A15M333312) can be mated with disk( A 5P15M3333 ) to form a coupling - A 5P15M3333 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 1.31 inch (33.3 mm)
Coupling Length 1.89 inch (48 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details