Zero-Max CD® Single Flex Coupling 6A26

Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet
Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Single Flex Coupling - 6A26 - Zero-Max
Minneapolis, MN, USA
CD® Single Flex Coupling
6A26
CD® Single Flex Coupling 6A26
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6A26
Product Name CD® Single Flex Coupling
Coupling Type Flexible Disc
Rated Torque 475 In-lbs (548 kg-cm)
Rated Speed 10500 rpm
Torsional Stiffness 3100 in-lb/deg (5838 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Hub for Use with Spline Type Flexible Coupling, 16mm Outside Diameter, 27mm Length When Assembled, 5mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M1605 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Units Metric Design
Bore Diameter 0.1969 inch (5 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details