Zero-Max CD® Single Flex Coupling 6A18

Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet
Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Single Flex Coupling - 6A18 - Zero-Max
Minneapolis, MN, USA
CD® Single Flex Coupling
6A18
CD® Single Flex Coupling 6A18
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6A18
Product Name CD® Single Flex Coupling
Coupling Type Flexible Disc
Rated Torque 180 In-lbs (208 kg-cm)
Rated Speed 14000 rpm
Torsional Stiffness 1800 in-lb/deg (3390 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
KHK GC2-32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
6mm & 6mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows - S50BPHMP06P0626 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Coupling Length 1.04 inch (26.3 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details