Zero-Max CD® Single Flex Coupling 6A105

Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet
Description
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD® Single Flex Coupling - 6A105 - Zero-Max
Minneapolis, MN, USA
CD® Single Flex Coupling
6A105
CD® Single Flex Coupling 6A105
The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Flexible Couplings
Product Number 6A105
Product Name CD® Single Flex Coupling
Coupling Type Flexible Disc
Rated Torque 34900 In-lbs (40242 kg-cm)
Rated Speed 3300 rpm
Torsional Stiffness 244204 in-lb/deg (459856 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details