Zebra Technologies Corporation Photoelectric DS9808-LR20007CRWR

Description
ZEBRA EVM, DS9808, LONG RANGE, SCANNER ONLY, CHECKPOINT EAS, RFID UPGRADEABLE, BLACK, REQUIRES CABLE, DISCONTINUED, REPLACED BY DS9908-SR00004ZZWW OR DS9908-SR00004ZCWW. FREE 2 YEAR RADWELL WARRANTY
Description
ZEBRA EVM, DS9808, LONG RANGE, SCANNER ONLY, CHECKPOINT EAS, RFID UPGRADEABLE, BLACK, REQUIRES CABLE, DISCONTINUED, REPLACED BY DS9908-SR00004ZZWW OR DS9908-SR00004ZCWW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 64737111 - Radwell International
Willingboro, NJ, United States
Photoelectric
64737111
Photoelectric 64737111
ZEBRA EVM, DS9808, LONG RANGE, SCANNER ONLY, CHECKPOINT EAS, RFID UPGRADEABLE, BLACK, REQUIRES CABLE, DISCONTINUED, REPLACED BY DS9908-SR00004ZZWW OR DS9908-SR00004ZCWW. FREE 2 YEAR RADWELL WARRANTY

ZEBRA EVM, DS9808, LONG RANGE, SCANNER ONLY, CHECKPOINT EAS, RFID UPGRADEABLE, BLACK, REQUIRES CABLE, DISCONTINUED, REPLACED BY DS9908-SR00004ZZWW OR DS9908-SR00004ZCWW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64737111
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details