Zebra Technologies Corporation Recorder 96XIIII

Description
The 96XIIII is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: All metal construction Outstanding print quality and throughput Proven reliability and durability Handles everything from paper to specialty label/tag stocks Heavy industrial design 24/7 mission critical applications High volume label requirements Highest resolution available Narrow width labels Wide range of connectivity solutions, including ZebraLink Print methods: Thermal transfer or direct thermal Construction: 12-gauge steel frame ZebraLink Multilingual backlit LCD display PCMCIA socket 32-bit RISC and CISC processors Transmissive and reflective media sensors Multi-level Element Energy Equalizer (E3) for superior print quality Resolution: 600dpi/23.5dots per mm Maximum Print Speed: 4"/102mm per second The industry's first 600dpi printer - the 96XiIII - is unmatched for printing precise 1D/2D bar codes, text and graphics on small labels. This printer is ideal for applications that require extremely high resolution images on limited label real estate - electronic components, telecommunication assemblies, computer peripherals, pharmaceuticals, jewelry and more. The 96XiIII is designed to deliver maximum performance and reliability in your most demanding industrial applications.
Datasheet
Description
The 96XIIII is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: All metal construction Outstanding print quality and throughput Proven reliability and durability Handles everything from paper to specialty label/tag stocks Heavy industrial design 24/7 mission critical applications High volume label requirements Highest resolution available Narrow width labels Wide range of connectivity solutions, including ZebraLink Print methods: Thermal transfer or direct thermal Construction: 12-gauge steel frame ZebraLink Multilingual backlit LCD display PCMCIA socket 32-bit RISC and CISC processors Transmissive and reflective media sensors Multi-level Element Energy Equalizer (E3) for superior print quality Resolution: 600dpi/23.5dots per mm Maximum Print Speed: 4"/102mm per second The industry's first 600dpi printer - the 96XiIII - is unmatched for printing precise 1D/2D bar codes, text and graphics on small labels. This printer is ideal for applications that require extremely high resolution images on limited label real estate - electronic components, telecommunication assemblies, computer peripherals, pharmaceuticals, jewelry and more. The 96XiIII is designed to deliver maximum performance and reliability in your most demanding industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recorder 96XIIII
The 96XIIII is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: All metal construction Outstanding print quality and throughput Proven reliability and durability Handles everything from paper to specialty label/tag stocks Heavy industrial design 24/7 mission critical applications High volume label requirements Highest resolution available Narrow width labels Wide range of connectivity solutions, including ZebraLink Print methods: Thermal transfer or direct thermal Construction: 12-gauge steel frame ZebraLink Multilingual backlit LCD display PCMCIA socket 32-bit RISC and CISC processors Transmissive and reflective media sensors Multi-level Element Energy Equalizer (E3) for superior print quality Resolution: 600dpi/23.5dots per mm Maximum Print Speed: 4"/102mm per second The industry's first 600dpi printer - the 96XiIII - is unmatched for printing precise 1D/2D bar codes, text and graphics on small labels. This printer is ideal for applications that require extremely high resolution images on limited label real estate - electronic components, telecommunication assemblies, computer peripherals, pharmaceuticals, jewelry and more. The 96XiIII is designed to deliver maximum performance and reliability in your most demanding industrial applications.

The 96XIIII is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • All metal construction
  • Outstanding print quality and throughput
  • Proven reliability and durability
  • Handles everything from paper to specialty label/tag stocks
  • Heavy industrial design
  • 24/7 mission critical applications
  • High volume label requirements
  • Highest resolution available
  • Narrow width labels
  • Wide range of connectivity solutions, including ZebraLink
  • Print methods: Thermal transfer or direct thermal
  • Construction: 12-gauge steel frame
  • ZebraLink
  • Multilingual backlit LCD display
  • PCMCIA socket
  • 32-bit RISC and CISC processors
  • Transmissive and reflective media sensors
  • Multi-level Element Energy Equalizer (E3) for superior print quality
  • Resolution: 600dpi/23.5dots per mm
  • Maximum Print Speed: 4"/102mm per second

The industry's first 600dpi printer - the 96XiIII - is unmatched for printing precise 1D/2D bar codes, text and graphics on small labels. This printer is ideal for applications that require extremely high resolution images on limited label real estate - electronic components, telecommunication assemblies, computer peripherals, pharmaceuticals, jewelry and more. The 96XiIII is designed to deliver maximum performance and reliability in your most demanding industrial applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 96XIIII
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE-4060-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B49 Voltage Output Module - SCM5B49-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details