Zebra Technologies Corporation Recorder 96XIIII PLUS

Description
The 96XIIII PLUS is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Maximum print area Width: 3.2"/81mm; Length (with standard memory): 20"/508mm Resolution: 600dpi/23.5dots per mm Maximum print speed: 4"/102mm per second With a print resolution of 600dpi—the 96XiIIIPlus—is unmatched at printing precise bar codes, text and graphics information in limited label space. This printer is ideal for applications that require extremely high resolution— labeling electronic components, telecommunication assemblies, computer peripherals, small pharmaceutical packaging, diagnostic research samples, and more.
Datasheet
Description
The 96XIIII PLUS is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Maximum print area Width: 3.2"/81mm; Length (with standard memory): 20"/508mm Resolution: 600dpi/23.5dots per mm Maximum print speed: 4"/102mm per second With a print resolution of 600dpi—the 96XiIIIPlus—is unmatched at printing precise bar codes, text and graphics information in limited label space. This printer is ideal for applications that require extremely high resolution— labeling electronic components, telecommunication assemblies, computer peripherals, small pharmaceutical packaging, diagnostic research samples, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 96XIIII PLUS is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Maximum print area Width: 3.2"/81mm; Length (with standard memory): 20"/508mm Resolution: 600dpi/23.5dots per mm Maximum print speed: 4"/102mm per second With a print resolution of 600dpi—the 96XiIIIPlus—is unmatched at printing precise bar codes, text and graphics information in limited label space. This printer is ideal for applications that require extremely high resolution— labeling electronic components, telecommunication assemblies, computer peripherals, small pharmaceutical packaging, diagnostic research samples, and more.

The 96XIIII PLUS is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • Maximum print area Width: 3.2"/81mm; Length (with standard memory): 20"/508mm
  • Resolution: 600dpi/23.5dots per mm
  • Maximum print speed: 4"/102mm per second

With a print resolution of 600dpi—the 96XiIIIPlus—is unmatched at printing precise bar codes, text and graphics information in limited label space. This printer is ideal for applications that require extremely high resolution— labeling electronic components, telecommunication assemblies, computer peripherals, small pharmaceutical packaging, diagnostic research samples, and more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 96XIIII PLUS
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details