Zebra Technologies Corporation Battery 55-000166-01

Description
LITHIUM ION BATTERY, 3.7V, 2.5AH, BATTERY VOLTAGE:3.7V, BATTERY TECHNOLOGY:LITHIUM ION, BATTERY CAPACITY:2.5AH, BATTERY SIZE CODE:-, BATTERY TERMINALS:PRESSURE CONTACT, EXTERNAL DIAMETER:-, EXTERNAL HEIGHT:28MM, EXTERNAL WIDTH:28MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
LITHIUM ION BATTERY, 3.7V, 2.5AH, BATTERY VOLTAGE:3.7V, BATTERY TECHNOLOGY:LITHIUM ION, BATTERY CAPACITY:2.5AH, BATTERY SIZE CODE:-, BATTERY TERMINALS:PRESSURE CONTACT, EXTERNAL DIAMETER:-, EXTERNAL HEIGHT:28MM, EXTERNAL WIDTH:28MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 18859527 - Radwell International
Willingboro, NJ, United States
Battery
18859527
Battery 18859527
LITHIUM ION BATTERY, 3.7V, 2.5AH, BATTERY VOLTAGE:3.7V, BATTERY TECHNOLOGY:LITHIUM ION, BATTERY CAPACITY:2.5AH, BATTERY SIZE CODE:-, BATTERY TERMINALS:PRESSURE CONTACT, EXTERNAL DIAMETER:-, EXTERNAL HEIGHT:28MM, EXTERNAL WIDTH:28MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

LITHIUM ION BATTERY, 3.7V, 2.5AH, BATTERY VOLTAGE:3.7V, BATTERY TECHNOLOGY:LITHIUM ION, BATTERY CAPACITY:2.5AH, BATTERY SIZE CODE:-, BATTERY TERMINALS:PRESSURE CONTACT, EXTERNAL DIAMETER:-, EXTERNAL HEIGHT:28MM, EXTERNAL WIDTH:28MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Batteries
Product Number 18859527
Product Name Battery
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1227-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details