ZCL Composites, Inc. Flare Knockout Tanks

Description
OUR FLARE KNOCKOUT TANKS ARE THE PREFERRED, FIT-FOR-PURPOSE SOLUTION FOR WELL SITES ZCL | Xerxes flare knockout tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used to relieve pressure from well-site separators by flaring gas. ZCL | Xerxes double-wall tanks are available as aboveground, underground or partially buried tanks. Structurally strong yet lightweight, our tanks are also easy to ship and install and can be easily moved and reinstalled as needed. Common capacities from 25 to 100 barrels Common diameters from 4 feet to 8 feet (1.2 to 2.4 meters) Full range of accessories, including: Level gauges Leak detection system Heaters Enclosures Foam insulation Available in 25-, 50- and 100-barrel tanks (MAWP 14.9 PSI) Available as filament-wound tanks (50 PSI noncode design) in 50- and 100-barrel sizes
Description
OUR FLARE KNOCKOUT TANKS ARE THE PREFERRED, FIT-FOR-PURPOSE SOLUTION FOR WELL SITES ZCL | Xerxes flare knockout tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used to relieve pressure from well-site separators by flaring gas. ZCL | Xerxes double-wall tanks are available as aboveground, underground or partially buried tanks. Structurally strong yet lightweight, our tanks are also easy to ship and install and can be easily moved and reinstalled as needed. Common capacities from 25 to 100 barrels Common diameters from 4 feet to 8 feet (1.2 to 2.4 meters) Full range of accessories, including: Level gauges Leak detection system Heaters Enclosures Foam insulation Available in 25-, 50- and 100-barrel tanks (MAWP 14.9 PSI) Available as filament-wound tanks (50 PSI noncode design) in 50- and 100-barrel sizes

Suppliers

Company
Product
Description
Supplier Links
Flare Knockout Tanks -  - ZCL Composites, Inc.
Edmonton, Alberta, Canada
Flare Knockout Tanks
Flare Knockout Tanks
OUR FLARE KNOCKOUT TANKS ARE THE PREFERRED, FIT-FOR-PURPOSE SOLUTION FOR WELL SITES ZCL | Xerxes flare knockout tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used to relieve pressure from well-site separators by flaring gas. ZCL | Xerxes double-wall tanks are available as aboveground, underground or partially buried tanks. Structurally strong yet lightweight, our tanks are also easy to ship and install and can be easily moved and reinstalled as needed. Common capacities from 25 to 100 barrels Common diameters from 4 feet to 8 feet (1.2 to 2.4 meters) Full range of accessories, including: Level gauges Leak detection system Heaters Enclosures Foam insulation Available in 25-, 50- and 100-barrel tanks (MAWP 14.9 PSI) Available as filament-wound tanks (50 PSI noncode design) in 50- and 100-barrel sizes

OUR FLARE KNOCKOUT TANKS ARE THE PREFERRED, FIT-FOR-PURPOSE SOLUTION FOR WELL SITES

ZCL | Xerxes flare knockout tanks offer a virtually maintenance-free storage solution for well sites. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used to relieve pressure from well-site separators by flaring gas. ZCL | Xerxes double-wall tanks are available as aboveground, underground or partially buried tanks. Structurally strong yet lightweight, our tanks are also easy to ship and install and can be easily moved and reinstalled as needed.

  • Common capacities from 25 to 100 barrels
  • Common diameters from 4 feet to 8 feet (1.2 to 2.4 meters)
  • Full range of accessories, including:
    • Level gauges
    • Leak detection system
    • Heaters
    • Enclosures
    • Foam insulation
  • Available in 25-, 50- and 100-barrel tanks (MAWP 14.9 PSI)
  • Available as filament-wound tanks (50 PSI noncode design) in 50- and 100-barrel sizes
Supplier's Site

Technical Specifications

  ZCL Composites, Inc.
Product Category Storage Tanks and Process Tanks
Product Name Flare Knockout Tanks
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details