Xerxes Corporation Septic Tank 4-ft Diameter

Description
Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks. Features of Xerxes wastewater tanks include: Watertight design - with the option to field pressure test before and after installation Large capacities - available in one-piece factory manufactured sizes from 600 to 62,000 gallons Quick and Easy Installation - Installed and backfilled in a day or two versus weeks of site construction for a pour in place concrete tank.
Datasheet
Description
Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks. Features of Xerxes wastewater tanks include: Watertight design - with the option to field pressure test before and after installation Large capacities - available in one-piece factory manufactured sizes from 600 to 62,000 gallons Quick and Easy Installation - Installed and backfilled in a day or two versus weeks of site construction for a pour in place concrete tank.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Septic Tank - 4-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Septic Tank
4-ft Diameter
Septic Tank 4-ft Diameter
Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks. Features of Xerxes wastewater tanks include: Watertight design - with the option to field pressure test before and after installation Large capacities - available in one-piece factory manufactured sizes from 600 to 62,000 gallons Quick and Easy Installation - Installed and backfilled in a day or two versus weeks of site construction for a pour in place concrete tank.

Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks.

Features of Xerxes wastewater tanks include:

  • Watertight design - with the option to field pressure test before and after installation
  • Large capacities - available in one-piece factory manufactured sizes from 600 to 62,000 gallons
  • Quick and Easy Installation - Installed and backfilled in a day or two versus weeks of site construction for a pour in place concrete tank.
Supplier's Site
Standard Double Wall Tank - 4-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Standard Double Wall Tank
4-ft Diameter
Standard Double Wall Tank 4-ft Diameter
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Supplier's Site Datasheet
Water Tank - 4-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Water Tank
4-ft Diameter
Water Tank 4-ft Diameter
Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled tanks, unlike many competitive products. Xerxes tanks are commonly found in national forest facilities, state parks, campgrounds or wherever the supply of safe drinking water is limited or not available. Features of a Xerxes potable water tank include: NSF-listed - available with an NSF label on the tank which is well beyond what most water tanks offer Dual-use capability - can be used primarily as potable water storage while also as a standby supply for fire protection Easy to install- which is very important in the many remote or difficult to access sites in which these tanks are needed

Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled tanks, unlike many competitive products.

Xerxes tanks are commonly found in national forest facilities, state parks, campgrounds or wherever the supply of safe drinking water is limited or not available.

Features of a Xerxes potable water tank include:

  • NSF-listed - available with an NSF label on the tank which is well beyond what most water tanks offer
  • Dual-use capability - can be used primarily as potable water storage while also as a standby supply for fire protection
  • Easy to install- which is very important in the many remote or difficult to access sites in which these tanks are needed
Supplier's Site Datasheet
Chemical / Leachate Tank - 4-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Chemical / Leachate Tank
4-ft Diameter
Chemical / Leachate Tank 4-ft Diameter
Underground storage tanks for chemical storage and landfill leachate collection is a very "niche" application that project owners and designers are very selective about when looking to a manufacturer. Xerxes' unparalleled experience in fabrication of underground tanks for the storage of petroleum products sets us apart from any other supplier. Chemical storage tank applications include emergency drain collection runoff, water treatment chemical storage, airport deicing and other industrial gravity drain requirements. Leachate storage tank applications include municipal, industrial, mining and agricultural waste landfills.

Underground storage tanks for chemical storage and landfill leachate collection is a very "niche" application that project owners and designers are very selective about when looking to a manufacturer. Xerxes' unparalleled experience in fabrication of underground tanks for the storage of petroleum products sets us apart from any other supplier.

Chemical storage tank applications include emergency drain collection runoff, water treatment chemical storage, airport deicing and other industrial gravity drain requirements.

Leachate storage tank applications include municipal, industrial, mining and agricultural waste landfills.

Supplier's Site
Standard Single Wall Tank - 4-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Standard Single Wall Tank
4-ft Diameter
Standard Single Wall Tank 4-ft Diameter
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Supplier's Site

Technical Specifications

  Xerxes Corporation Xerxes Corporation Xerxes Corporation Xerxes Corporation Xerxes Corporation
Product Category Storage Tanks and Process Tanks Storage Tanks and Process Tanks Storage Tanks and Process Tanks Storage Tanks and Process Tanks Storage Tanks and Process Tanks
Product Number 4-ft Diameter 4-ft Diameter 4-ft Diameter 4-ft Diameter 4-ft Diameter
Product Name Septic Tank Standard Double Wall Tank Water Tank Chemical / Leachate Tank Standard Single Wall Tank
Type Water Tank; Wastewater Fuel/Oil Tank Water Tank Chemical Tank; Leachate Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details