Xerxes Corporation Custom Built Single Wall Tank 12-ft Diameter

Description
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.
Datasheet
Description
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom Built Single Wall Tank - 12-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Custom Built Single Wall Tank
12-ft Diameter
Custom Built Single Wall Tank 12-ft Diameter
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Supplier's Site
Standard Single Wall Tank - 12-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Standard Single Wall Tank
12-ft Diameter
Standard Single Wall Tank 12-ft Diameter
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Supplier's Site
Wet Well/Lift Station - 12-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Wet Well/Lift Station
12-ft Diameter
Wet Well/Lift Station 12-ft Diameter
Xerxes' extensive FRP fiberglass fabrication experience has been applied to the development of custom wet wells and vertically buried basins for lift stations and adjoining valve boxes in municipal wastewater systems, as well as vertically buried basins incorporated into industrial fluid-handling equipment systems. Capabilities include 6, 8, 10 and 12 foot diameter or greater sizes and burial depths up to 50 feet in depth. This flexibility provides customers with alternatives to concrete in a size range where limited fiberglass options have been available. Factory-fabrication and assembly for many of the components of a complete lift station is available, reducing field hours to assemble. This is a unique advantage for fiberglass that simply can't be matched by concrete products. Features and benefits of these systems include: High-quality materials of construction, including premium isophthalic resin Extensive manufacturing capabilities of four strategically located U.S. facilities Experienced technical support for product design and installation

Xerxes' extensive FRP fiberglass fabrication experience has been applied to the development of custom wet wells and vertically buried basins for lift stations and adjoining valve boxes in municipal wastewater systems, as well as vertically buried basins incorporated into industrial fluid-handling equipment systems.

Capabilities include 6, 8, 10 and 12 foot diameter or greater sizes and burial depths up to 50 feet in depth. This flexibility provides customers with alternatives to concrete in a size range where limited fiberglass options have been available.

Factory-fabrication and assembly for many of the components of a complete lift station is available, reducing field hours to assemble.

This is a unique advantage for fiberglass that simply can't be matched by concrete products.

Features and benefits of these systems include:

  • High-quality materials of construction, including premium isophthalic resin
  • Extensive manufacturing capabilities of four strategically located U.S. facilities
  • Experienced technical support for product design and installation
Supplier's Site Datasheet
Water Tank - 12-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Water Tank
12-ft Diameter
Water Tank 12-ft Diameter
Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled tanks, unlike many competitive products. Xerxes tanks are commonly found in national forest facilities, state parks, campgrounds or wherever the supply of safe drinking water is limited or not available. Features of a Xerxes potable water tank include: NSF-listed - available with an NSF label on the tank which is well beyond what most water tanks offer Dual-use capability - can be used primarily as potable water storage while also as a standby supply for fire protection Easy to install- which is very important in the many remote or difficult to access sites in which these tanks are needed

Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled tanks, unlike many competitive products.

Xerxes tanks are commonly found in national forest facilities, state parks, campgrounds or wherever the supply of safe drinking water is limited or not available.

Features of a Xerxes potable water tank include:

  • NSF-listed - available with an NSF label on the tank which is well beyond what most water tanks offer
  • Dual-use capability - can be used primarily as potable water storage while also as a standby supply for fire protection
  • Easy to install- which is very important in the many remote or difficult to access sites in which these tanks are needed
Supplier's Site Datasheet
Septic Tank - 12-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Septic Tank
12-ft Diameter
Septic Tank 12-ft Diameter
Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks. Features of Xerxes wastewater tanks include: Watertight design - with the option to field pressure test before and after installation Large capacities - available in one-piece factory manufactured sizes from 600 to 62,000 gallons Quick and Easy Installation - Installed and backfilled in a day or two versus weeks of site construction for a pour in place concrete tank.

Today's designs for decentralized wastewater treatment systems are becoming increasingly sophisticated and also dependent on large capacity water-tight storage and process tanks. Infiltration from a leaking tank can result in an improperly functioning system, while exfiltration causes pollution of water supplies. Xerxes tanks are the perfect alternative to pre-case or pour-in-place concrete tanks.

Features of Xerxes wastewater tanks include:

  • Watertight design - with the option to field pressure test before and after installation
  • Large capacities - available in one-piece factory manufactured sizes from 600 to 62,000 gallons
  • Quick and Easy Installation - Installed and backfilled in a day or two versus weeks of site construction for a pour in place concrete tank.
Supplier's Site
Standard Double Wall Tank - 12-ft Diameter - Xerxes Corporation
Minneapolis, MN, USA
Standard Double Wall Tank
12-ft Diameter
Standard Double Wall Tank 12-ft Diameter
Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Multi-compartment fiberglass storage tanks are a popular choice when storing two or three grades of fuel in a single tank within separate compartments. In many cases, these tanks provide overall savings vs. two or three separate tanks. Available in capacities up to 40,000 gallons, Xerxes multi-compartment tanks come standard with double-wall bulkheads.

Supplier's Site Datasheet

Technical Specifications

  Xerxes Corporation Xerxes Corporation Xerxes Corporation Xerxes Corporation Xerxes Corporation
Product Category Storage Tanks and Process Tanks Storage Tanks and Process Tanks Storage Tanks and Process Tanks Storage Tanks and Process Tanks Storage Tanks and Process Tanks
Product Number 12-ft Diameter 12-ft Diameter 12-ft Diameter 12-ft Diameter 12-ft Diameter
Product Name Custom Built Single Wall Tank Wet Well/Lift Station Water Tank Septic Tank Standard Double Wall Tank
Type Fuel/Oil Tank Water Tank; Potable or Wastewater Water Tank Water Tank; Wastewater Fuel/Oil Tank
Volume Capacity 20000 to 50000 gallons (75708 to 189271 liters) 20000 to 50000 gallons (75708 to 189271 liters) 20000 to 50000 gallons (75708 to 189271 liters) 20000 to 50000 gallons (75708 to 189271 liters)
Diameter / Width 144 inch (3658 mm) 144 inch (3658 mm) 144 inch (3658 mm) 144 inch (3658 mm) 144 inch (3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details