ZBA, Inc. Keyboard Wedge Cable ZB8150CAB-K

Description
This cable connects the scanner to a PC through a PS2 port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners
Description
This cable connects the scanner to a PC through a PS2 port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners

Suppliers

Company
Product
Description
Supplier Links
Keyboard Wedge Cable - ZB8150CAB-K - ZBA, Inc.
Hillsborough, NJ, USA
Keyboard Wedge Cable
ZB8150CAB-K
Keyboard Wedge Cable ZB8150CAB-K
This cable connects the scanner to a PC through a PS2 port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners

This cable connects the scanner to a PC through a PS2 port and can be used with ZBA Models ZB8150, ZB8120 and ZB8250 CCD Barcode Scanners

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category Cable Assemblies
Product Number ZB8150CAB-K
Product Name Keyboard Wedge Cable
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-10-Q9N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power Cord, Nema 5-15P-Fan Rcpt, 36; Connector To Connector Qualtek Electronics - 83H3498 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P to 45° Fan Receptacle
View Details