Professional range of solid rubber heavy duty castors.
Tool free installation. Solid rubber. Swivel castors fitted with wheel brakes.
Wheel Diameter = 100mm
Load Capacity = 90kg
Overall Height = 102mm
Rotation = Swivel
Application = Industrial
Tyre Material = Rubber
Includes Brake = Yes
Features = Tool Free Installation
Hub Material = Rubber
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 7811649 |
Wheel Type | Rubber/Plastic |