Zaber Technologies, Inc. Motorized lift stage, 20 mm travel, integrated controller, plus manual control X-VSR20A

Description
Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized lift stage, 20 mm travel, integrated controller, plus manual control - X-VSR20A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized lift stage, 20 mm travel, integrated controller, plus manual control
X-VSR20A
Motorized lift stage, 20 mm travel, integrated controller, plus manual control X-VSR20A
Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-VSR Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply.

An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR stages deliver exceptional travel and load capacity for their compact sizes, measuring only 55 mm (X-VSR20) or 85 mm (X-VSR40) tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ series linear stages. Like all of Zaber's products, the X-VSR Series is designed to be 'plug and play' and very easy to set up and operate.

  • 20 mm or 40 mm travel
  • Up to 48 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • 55 or 85 mm retracted height
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-VSR20A
Product Name Motorized lift stage, 20 mm travel, integrated controller, plus manual control
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 1.89 in/sec (2.88 m/min)
Device Type Ball Slide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360812 - RS Components, Ltd.
Specs
Carriage Load 1322 lbs (599 kg)
View Details