Zaber Technologies, Inc. High vacuum, motorized vertical stage, 20 mm travel, integrated controller X-VSR20A-SV2

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-VSR-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. Vacuum compatible to 10-6 Torr 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-VSR-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. Vacuum compatible to 10-6 Torr 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High vacuum, motorized vertical stage, 20 mm travel, integrated controller - X-VSR20A-SV2 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
High vacuum, motorized vertical stage, 20 mm travel, integrated controller
X-VSR20A-SV2
High vacuum, motorized vertical stage, 20 mm travel, integrated controller X-VSR20A-SV2
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Like all of Zaber's products, the X-VSR-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. Vacuum compatible to 10-6 Torr 20 mm or 40 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity 55 or 85 mm retracted height Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-VSR-SV2 Series devices are high-vacuum compatible, computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. They are stand-alone units requiring only a standard 24 V or 48 V power supply.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Like all of Zaber's products, the X-VSR-SV2 Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform.

  • Vacuum compatible to 10-6 Torr
  • 20 mm or 40 mm travel
  • Up to 48 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • 55 or 85 mm retracted height
  • Built-in controller; daisy-chains with other Zaber products
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-VSR20A-SV2
Product Name High vacuum, motorized vertical stage, 20 mm travel, integrated controller
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 1.1 in/sec (1.68 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+450L - THK America, Inc.
Specs
Stroke or X-Axis Travel 18.7 inch (475 mm)
View Details
Linear Guide Blocks - 360869 - RS Components, Ltd.
Specs
Carriage Load 18456 lbs (8370 kg)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro Y, Pico XZ, 8-32, 1/4-20 - 9063-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details