Zaber Technologies, Inc. Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed X-RSW60A-SV1

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. They are stand-alone units requiring only a standard 24 - 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. The X-RSW-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSW-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Integrated stepper motor controller and motor driver allows for easy-to-use control Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. They are stand-alone units requiring only a standard 24 - 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. The X-RSW-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSW-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Integrated stepper motor controller and motor driver allows for easy-to-use control Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed - X-RSW60A-SV1 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed
X-RSW60A-SV1
Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed X-RSW60A-SV1
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSW-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. They are stand-alone units requiring only a standard 24 - 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. The X-RSW-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSW-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr Speed up to 100 °/s and torque up to 100 N⋅cm 20 kg load capacity Worm gear driven for continuous rotation Integrated stepper motor controller and motor driver allows for easy-to-use control Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-RSW-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized rotary stages with built-in controllers. They are stand-alone units requiring only a standard 24 - 48 V power supply.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

The X-RSW-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSW-SV1 Series is designed to be 'plug and play' and very easy to set up and operate.

  • Vacuum compatible to 10-3 Torr
  • Speed up to 100 °/s and torque up to 100 N⋅cm
  • 20 kg load capacity
  • Worm gear driven for continuous rotation
  • Integrated stepper motor controller and motor driver allows for easy-to-use control
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-RSW60A-SV1
Product Name Low vacuum, motorized rotary stage, 360 degree rotation, 60 mm diameter, integrated controller, fine resolution, low speed
Drive Type Gear Drive; Precision Worm Gear
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 701MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details