Zaber Technologies, Inc. Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B and LC40C guides X-NMS23-BE08P1

Description
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B and LC40C guides - X-NMS23-BE08P1 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B and LC40C guides
X-NMS23-BE08P1
Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B and LC40C guides X-NMS23-BE08P1
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply.

An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply.

  • NEMA 17 and 23 stepper motors with built-in controllers and encoders
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • Daisy-chains data and power with X-series products
  • Home sensor and magnet included, optional away sensor
  • Optional integrated power-off brake
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number X-NMS23-BE08P1
Product Name Stepper motor with integrated controller and encoder, NEMA size 23, for LC40B and LC40C guides
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
Servo motor - EMMS-AS-140-SK-HV-RM-S1 - Festo Corporation
Specs
Continuous Current 5.23 amps
Continuous Torque 68.1 In-lbs (78.57 kg-cm)
Rotor Inertia 1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details